Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.23
|
2,784
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
2,784
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
2,484
in stock
|
Buy Now | |
Distrelec
from US$4.03
|
2,484
in stock
|
Buy Now | |
Farnell
from US$5.45
|
2,230
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$4.92
|
-
|
Buy Now | |
Boersig
from US$4.26
|
-
|
Buy Now |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Contact Material | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174, RG188, RG316 |
RoHS Compliant | Yes |
Connectors St Jck Bhd Cbl Crmp |Amp Te Connectivity 5414168-3 | Newark Electronics |
Connectors ST JCK BHD CBL CRMP | Rapid Electronics |
TE Connectivity - AMP TNC Jack 50Ohm Straight Panel Mount | Distrelec |
RF CONN, TNC JACK, 50 OHM, CRIMP | Farnell |
Conn TNC RCP 0Hz to 7GHz 50Ohm Crimp ST Panel Mount Gold | Avnet America |
JACK, BULKHEAD, COM'L TNC, RF Plugs and Jacks | TE Connectivity 5414168-3 | RS Americas |
JACK,BULKHEAD,COM'L TNC | Boersig |
Where can I find additional details, specifications and documents for a 5414168-3?
Additional datasheets, footprints and schematics for 5414168-3 are listed on our Part Details page. You can also find images and similar parts to 5414168-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414168-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414168-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414168-3 fall under?
The 5414168-3 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5414168-3 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414168-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414168-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414168-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5414168-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414168-3 often in real-time on the comparison pages.
What if I can't find stock of 5414168-3?
You can fill out our help required form which you can use to request a quote for 5414168-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.