Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Shape | Circular |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .72in, 18.3mm |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
PCB Tail Length | .157in, 4mm |
Impedance | 50Ω |
PCB Mount Retention | Without |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Packaging Method | Box, Box & Tray |
Packaging Quantity | 100 |
実装方法 | Box, Box & Tray |
RF Interface | TNC |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Tnc Str Pcb Skt 50Ohm Nickel Pltd 22.3 |Amp Te Connectivity 5-1814805-1 | Newark Electronics |
Conn TNC RCP 0Hz to 2GHz/0Hz to 4GHz 75Ohm/50Ohm Solder ST Thru-Hole Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5-1814805-1?
Additional datasheets, footprints and schematics for 5-1814805-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814805-1 fall under?
The 5-1814805-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814805-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814805-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5-1814805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814805-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814805-1?
You can fill out our help required form which you can use to request a quote for 5-1814805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.