5227835-1 RF & Coax Connectors by TE Connectivity

TNC PCB VERT JACK W/POST

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.76

Distributor Stock
Logo for Farnell
Farnell
from US$7.65
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.84
225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.76
-
Buy Now
Logo for TE Store
TE Store
from US$9.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Plating Material Nickel
Body Material Zinc
PCB Mount Orientation Vertical
Number of Positions 1
Port Configuration Single Port
Number of Coaxial Contacts 1
RF Connector Center Contact Material Phosphor Bronze
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .64in, 16.256mm
Height Above PC Board 35.57mm, 1.4in
PCB Tail Length 5.33mm, .21in
Impedance 50Ω
Connector Mounting Type Panel
Detent Without
RF Connector Coupling Mechanism Screw
RF Contact Captivation Method Mechanical
PCB Mount Retention With
Operating Frequency 11GHz
Dielectric Material Polymethylpentene
実装方法 Tray
Packaging Method Tray
RF Interface TNC
Sealable No
RF Connector Style Jack
Connector System Cable-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 185°F, -55 – 85°C


Alternative Descriptions

Tnc Pcb Vert Jack W/Post |Amp Te Connectivity 5227835-1 | Newark Electronics
Conn TNC | Avnet America
TNC PCB VERT JACK W/POST RF Interface: TNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .64 in RF Connector Mated Outer Diameter (Approximate): 16.26 mm Impedance: 50 Ω TNC Jack .64" 16.26 mm | Coax Connector | Part Number: 5227835-1 | Internal Number: 5227835-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5227835-1?

Additional datasheets, footprints and schematics for 5227835-1 are listed on our Part Details page. You can also find images and similar parts to 5227835-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5227835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5227835-1 fall under?

The 5227835-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5227835-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5227835-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5227835-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5227835-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5227835-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5227835-1 often in real-time on the comparison pages.

What if I can't find stock of 5227835-1?

You can fill out our help required form which you can use to request a quote for 5227835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay