Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
31.0164,
672-1003-16, AMP-1-0329632-2, D32291-000 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,075
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
205,600
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
32,538
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
30,153
in stock
|
Buy Now | |
Sager
from US$0.15
|
24,310
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
21,027
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
20,687
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
20,605
in stock
|
Buy Now | |
TE Store
from US$0.31
|
20,193
in stock
|
Buy Now | |
element14
from US$0.20
|
15,888
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
15,476
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
14,243
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,325
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
5,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,066
in stock
|
Buy Now | |
Avnet Abacus
-
|
53,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Phosphor Bronze |
---|---|
Body Plating Material | Nickel |
For Use With | BNC Connector |
Packaging Method | Box & Carton |
Packaging Quantity | 1000 |
RF Connector Hardware Type | Lockwasher |
BNC LOCKWASHER | TTI Europe |
Lockwasher BNC RF Connector Accessories | Future Electronics |
LOCKWASHER, PLATED | Heilind Electronics |
Screws & Fasteners LOCKWASHER | Sager |
TE Connectivity LOCKWASHER PLATED Connector Accessory Lo | Distrelec |
Lock Washer, For BNC Connector, Phosphor Bronze, OD 0.5" (12.9mm),ID 0.63" (15.9mm) | TE Connectivity 1-329632-2 | RS Americas |
LOCKWASHER, PLATED Connector Hardware Accessory Type: Lockwasher Primary Product Material: Phosphor Bronze Hardware Accessory Function: Latching, Locking & Retention Mounting Lockwasher Phosphor Bronze Latching, Locking & Retention | Connector Hardware | Part Number: 1-329632-2 | Internal Number: 1-329632-2 | Alias Number: 31.0164 | TE Connectivity | TE Store |
LOCKWASHER | element14 |
Lockwasher, For Bnc Coaxial Connectors | Newark Electronics |
Connector Accessories Lock Washer Carton | Avnet America |
Washer | Transfer Multisort Elektronik |
Washer, Lock | Carlton-Bates |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Lockwasher |
---|---|
For Use With | BNC Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Nickel |
Where can I find additional details, specifications and documents for a 1-329632-2?
Additional datasheets, footprints and schematics for 1-329632-2 are listed on our Part Details page. You can also find images and similar parts to 1-329632-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-329632-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-329632-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-329632-2 fall under?
The 1-329632-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-329632-2 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-329632-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-329632-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-329632-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, Sager and Distrelec have stock available or on a lead time for 1-329632-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-329632-2 often in real-time on the comparison pages.
What if I can't find stock of 1-329632-2?
You can fill out our help required form which you can use to request a quote for 1-329632-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.