227223-1

Connectors

> RF & Coax Connectors

> RF & Coax Accessories

> RF Connector Hardware

distributor space
Organise Price Comparison Results by
Distributor Statistics for 227223-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 227223-1
Details for TE Store
227223-1
PANEL INSULATING BUSHING RF Connector Hardware Type:Insulating Bushing Insulating Bushing | Rf Connector Hardware | TE Connectivity
Buy Directly from TE Store (19290 in Stock)
$0.1300 per unit
Series Information for 227223-1 - TE Connectivity
  • Status: Active
  • Product Code: 3134
  • Global Product Line: 076
  • GPL Description: Data and Devices

Description

PANEL INSULATING BUSHING

Specifications

Insulating Bushing Material:
Nylon
Insulating Bushing Outside Diameter:
14.86mm, .585in
Color:
Natural
For Use With:
BNC Connector
Packaging Method:
Carton
RF Connector Hardware Type:
Insulating Bushing

Compatibility

  • Compatible Parts: 1-329631-2, 1-329632-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

RS Components
BNC connector insulating bushing,natural
Newark Electronics
PANEL INSULATING BUSHING
Avnet America
Connector Accessories Insulating Bushing Nylon Natural
Allied Electronics, Inc
Connector BNC Natural Insulating Bushing 0.585 in. (Insulating Bushing)
Avnet Europe
Connector Accessories Insulating Bushing Nylon Natural
Richardson RFPD
INTERCONNECT ACCESSORY
TE Store
PANEL INSULATING BUSHING RF Connector Hardware Type:Insulating Bushing Insulating Bushing | Rf Connector Hardware | TE Connectivity
RS Components UK
BNC connector insulating bushing,natural
RS Components DE
Connector; BNC; Natural; Insulating Bushing; 0.585 in. (Insulating Bushing), TE Connectivity, MPN: 227223-1
RS Components HK
BNC connector insulating bushing,natural
RS Components FR
Connector,BNC,Natural,InsulatingBushing
RS Components ES
Connector,BNC,Natural,InsulatingBushing
RS Components NL
Connector,BNC,Natural,InsulatingBushing
RS Components NO
Connector,BNC,Natural,InsulatingBushing