Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Single |
RF Connector Center Contact Material | Copper Alloy |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Panel Thickness (Recommended) | .125in, 3.18mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 4GHz |
Grade | Military |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | Yes |
RF Connector Style | Jack |
Connector Seal Type | Gasket |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | TNC |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 185°F, -65 – 85°C |
Cable Type | RG 179, RG 161, RG 187 |
Rf/Coaxial, Tnc Jack, Str, 50 Ohm, Crimp | Newark Electronics |
Conn TNC RCP 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5331238?
Additional datasheets, footprints and schematics for 5331238 are listed on our Part Details page. You can also find images and similar parts to 5331238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5331238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5331238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5331238 fall under?
The 5331238 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5331238 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5331238 you can contact the distributor directly for product support, shipping queries etc.
Is the 5331238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5331238 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5331238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5331238 often in real-time on the comparison pages.
What if I can't find stock of 5331238?
You can fill out our help required form which you can use to request a quote for 5331238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.