Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Compression |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Panel Thickness (Recommended) | 6.35mm, .25in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Detent | Without |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 15GHz |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | TNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 402 Semi-Rigid |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Connectors TNC REAR MOUNT JACK | Rapid Electronics |
TE Connectivity TNC REAR MOUNTED JACK ASSY RF Connectors | Distrelec |
Tnc Rear Mounted Jack Assy |Amp Te Connectivity 228502-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 15GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 228502-1?
Additional datasheets, footprints and schematics for 228502-1 are listed on our Part Details page. You can also find images and similar parts to 228502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228502-1 fall under?
The 228502-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228502-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 228502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228502-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 228502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228502-1 often in real-time on the comparison pages.
What if I can't find stock of 228502-1?
You can fill out our help required form which you can use to request a quote for 228502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.