Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,557
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
20,642
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
20,642
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
20,642
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
20,642
in stock
|
Buy Now | |
Farnell
from US$0.83
|
16,550
in stock
|
Buy Now | |
TE Store
from US$0.76
|
9,611
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
7,192
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
4,218
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
3,576
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
2,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,192
in stock
|
Buy Now | |
element14
from US$0.46
|
402
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulating Bushing Material | Nylon |
---|---|
Body Plating Material | Silver |
Insulating Bushing Outside Diameter | 17.45mm, .687in |
For Use With | BNC Connector |
Comment | (2 Required) For Mil Type Dual Crimp and Field Serviceable Bulkhead Jacks. |
Packaging Method | Carton |
RF Connector Hardware Type | Insulating Bushing |
Insul Bushing Bnc Blkhd Phen |Amp Te Connectivity 330620 | Newark Electronics |
RF Connector Accessories INSULATION BUSHING | Rapid Electronics |
TE Connectivity - AMP Connector Accessory Bushing Nylon | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
INSUL BUSHING BNC BLKHD PHEN Connector Hardware Accessory Type: Insulating Bushing Primary Product Material: Nylon Hardware Accessory Function: Mounting Insulating Bushing Nylon Mounting | Connector Hardware | Part Number: 330620 | Internal Number: 330620 | TE Connectivity | TE Store |
Connector Accessories BNC Insulating Bushing Nylon | Avnet America |
INSUL BUSHING BNC BLKHD PHEN | Heilind Electronics |
BNC insulating bushing, 17.45mm diameter | RS |
BNC STRAIN RELIEF BOOT | TTI Europe |
INSULATING BUSHING | element14 |
17.45 mm Coaxicon BNC Insulating Bushing | Future Electronics |
BNC Series Natural Insulating Bushing For RF Coaxial Connectors | TE Connectivity 330620 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulating Bushing |
---|---|
For Use With | BNC Connectors |
Product Range | - |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a 330620?
Additional datasheets, footprints and schematics for 330620 are listed on our Part Details page. You can also find images and similar parts to 330620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330620 fall under?
The 330620 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 330620 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330620 you can contact the distributor directly for product support, shipping queries etc.
Is the 330620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330620 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 330620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330620 often in real-time on the comparison pages.
What if I can't find stock of 330620?
You can fill out our help required form which you can use to request a quote for 330620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.