Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.82
|
No stock
|
Buy Now | |
TE Store
from US$2.94
|
611
in stock
|
Buy Now | |
RS Americas
from US$2.36
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$4.33
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$4.74
|
24
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
element14
from US$2.60
|
-
|
Buy Now | |
Boersig
from US$2.56
|
-
|
Buy Now | |
Distrelec
from US$3.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Polyester |
---|---|
Body Insulation | Without |
Body Material | Polyester, PBT |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
Height Above PC Board | 15.88mm, .625in |
EMI & RFI Protection Type | Isolated Ground |
Impedance | 50Ω |
Housing Color | White |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
実装方法 | Tube |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RTANG JACK,BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5226990-3 | Internal Number: 5226990-3 | TE Connectivity | TE Store |
Jack, PCB, 50 Ohms, Right Angle, BNC, Gold, Panel, Jack, Valox, Phosphor Bronze | TE Connectivity 5226990-3 | RS Americas |
Connectors R.a. Jack 50 Ohm |Amp Te Connectivity 5226990-3 | Newark Electronics |
Connectors R.A. JACK 50 OHM | Rapid Electronics |
BNC Series 50 Ohm Right Angle Jack PCB Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDE | element14 |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a 5226990-3?
Additional datasheets, footprints and schematics for 5226990-3 are listed on our Part Details page. You can also find images and similar parts to 5226990-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226990-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226990-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226990-3 fall under?
The 5226990-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226990-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226990-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226990-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226990-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5226990-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226990-3 often in real-time on the comparison pages.
What if I can't find stock of 5226990-3?
You can fill out our help required form which you can use to request a quote for 5226990-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.