Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Finish | Passivated |
Body Plating Material | Nickel |
Body Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 1.375in, 34.93mm |
PCB Tail Length | .21in, 5.33mm |
Impedance | 50Ω |
Housing Color | Black |
Connector Mounting Type | Panel |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Panel Mount Feature Type | Lockwasher and Nut |
PCB Mount Retention | Without |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Vertical Jack, Bnc Pcb |Amp Te Connectivity 5226993-6 | Newark Electronics |
Conn BNC RCP 50Ohm ST Thru-Hole Gold | Avnet America |
VERTICAL JACK, BNC PCB, RF Plugs and Jacks | TE Connectivity 5226993-6 | RS Americas |
Special Order: VERTICAL JACK, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5226993-6 | Internal Number: 5226993-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5226993-6?
Additional datasheets, footprints and schematics for 5226993-6 are listed on our Part Details page. You can also find images and similar parts to 5226993-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226993-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226993-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226993-6 fall under?
The 5226993-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226993-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226993-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226993-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226993-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5226993-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226993-6 often in real-time on the comparison pages.
What if I can't find stock of 5226993-6?
You can fill out our help required form which you can use to request a quote for 5226993-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.