Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27033-4530 |
Body Plating Material | Nickel |
---|---|
Body Style | Straight |
Body Material | Brass |
Body Insulation | Without |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness | .25in, 6.35mm |
Impedance | 75Ω |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | Polymethylpentene |
Packaging Method | Carton |
Sealable | No |
Isolated Ground | No |
RF Connector Type | TNC |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Adapter,jack,bhd,75 Ohm,tnc Rohs Compliant: Yes |Amp Te Connectivity 414396-1 | Newark Electronics |
Conn TNC Adapter RCP/RCP 75Ohm ST Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 414396-1?
Additional datasheets, footprints and schematics for 414396-1 are listed on our Part Details page. You can also find images and similar parts to 414396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414396-1 fall under?
The 414396-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 414396-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414396-1 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 414396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414396-1 often in real-time on the comparison pages.
What if I can't find stock of 414396-1?
You can fill out our help required form which you can use to request a quote for 414396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.