Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
928
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
928
in stock
|
Buy Now | |
Chip One Stop
from US$2.90
|
928
in stock
|
Buy Now | |
Distrelec
from US$3.72
|
928
in stock
|
Buy Now | |
Farnell
from US$3.66
|
770
in stock
|
Buy Now | |
TE Store
from US$3.52
|
528
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$3.31
|
-
|
Buy Now | |
element14
from US$3.10
|
-
|
Buy Now | |
Boersig
from US$3.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Polyester |
---|---|
Body Insulation | Without |
Body Material | Polyester, PBT |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
Height Above PC Board | 15.88mm, .625in |
EMI & RFI Protection Type | Isolated Ground |
Impedance | 50Ω |
Housing Color | White |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors R.a. Jack 50 Ohm |Amp Te Connectivity 5226990-1 | Newark Electronics |
RTANG JACK BNC PCB | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
RF CONN, BNC JACK, R/A, 50 OHM, SOLDER | Farnell |
RTANG JACK, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5226990-1 | Internal Number: 5226990-1 | TE Connectivity | TE Store |
BNC pcb r/a plastic Jack 50 ohm | RS |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Tin | Avnet America |
RTANG JACK, BNC PCB, RF Plugs and Jacks | TE Connectivity 5226990-1 | RS Americas |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Flanged Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5226990-1?
Additional datasheets, footprints and schematics for 5226990-1 are listed on our Part Details page. You can also find images and similar parts to 5226990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226990-1 fall under?
The 5226990-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226990-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226990-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5226990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226990-1 often in real-time on the comparison pages.
What if I can't find stock of 5226990-1?
You can fill out our help required form which you can use to request a quote for 5226990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.