Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.41
|
No stock
|
Buy Now | |
TE Store
from US$10.52
|
342
in stock
|
Buy Now | |
Newark Electronics
from US$11.01
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$8.27
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$9.26
|
170
in stock
|
Buy Now | |
Distrelec
from US$10.44
|
170
in stock
|
Buy Now | |
Heilind Electronics
from US$9.76
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.76
|
3
in stock
|
Buy Now | |
Future Electronics
from US$8.64
|
-
|
Buy Now | |
Avnet America
from US$7.72
|
-
|
Buy Now | |
RS Americas
from US$10.60
|
-
|
Buy Now | |
element14
from US$9.16
|
-
|
Buy Now | |
Boersig
from US$8.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Material | VALOX |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Material | Phosphor Bronze |
Mounting Post Length | .162in, 4.11mm |
PCB Tail Length | 4.11mm, .162in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | 15.88mm, .625in |
Impedance | 50Ω |
Housing Color | White |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
PCB Mount Retention Type | Mounting Hole |
Detent | Without |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Interface | BNC |
Sealable | No |
RF Connector Style | Jack |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RTANG JK W/FLANGES, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5226978-3 | Internal Number: 5226978-3 | TE Connectivity | TE Store |
Connectors Jack W/Mtg Flanges |Amp Te Connectivity 5226978-3 | Newark Electronics |
RTANG JK W/FLANGES BNC PCB | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm R/A Flanged Panel Mount | Distrelec |
RTANG JK W/FLANGES BNC PCB | Heilind Electronics |
BNC Series 50 OHM Right Angle PCB RF Connector Jack | Future Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
RTANG JK W/FLANGES, BNC PCB, RF Plugs and Jacks | TE Connectivity 5226978-3 | RS Americas |
06M3562 | element14 |
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5226978-3?
Additional datasheets, footprints and schematics for 5226978-3 are listed on our Part Details page. You can also find images and similar parts to 5226978-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5226978-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5226978-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5226978-3 fall under?
The 5226978-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5226978-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5226978-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5226978-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5226978-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5226978-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5226978-3 often in real-time on the comparison pages.
What if I can't find stock of 5226978-3?
You can fill out our help required form which you can use to request a quote for 5226978-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.