Power Management ICs - PMIC
Category Selection
View Parts from CategoryVoltage References
1281 parts
PWM Controllers
634 parts
DC / DC Power Management
943 parts
Voltage Regulators
8314 parts
Parts from Power Management ICs - PMIC Category
DRIVER, MOSFET HIGH/LOW, 2301, SOIC8; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output RoHS Compliant: Yes
DRIVER, MOSFET, LOW-SIDE, SOIC-16; Driver Configuration:Low Side; Peak Output Current:600mA; Supply Voltage Min:8.5V; Supply Voltage Max:40V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:350ns; Output Delay:350ns RoHS Compliant: Yes
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
MOSFET DRIVER, AEC-Q100, -40 TO 125DEG C ROHS COMPLIANT: YES
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:680ns; Output Delay:150ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:200ns;RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:750ns; Output Delay:200ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:130ns; Output Delay:120ns;RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:260mA; Supply Voltage Min:10.1V; Supply Voltage Max:16.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:350ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:2.3A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:14Pins; Input Delay:180ns; Output Delay:220ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:75ns; RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:360mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:160ns; Output Delay:150ns;RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:LCC; No. of Pins:44Pins; Input Delay:675ns; Output Delay:425ns; Operating RoHS Compliant: Yes