Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
2,877
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
1,784
in stock
|
Buy Now | |
element14
from US$2.07
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$3.08
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 80ns |
Output Delay | 75ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2011 |
Device Type | MOSFET |
IC Generic Number | 2011 |
Logic Function Number | 2011 |
Logic IC Function | Hi & Lo MOS Driver |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 200V |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 1000mA |
Output Source Current Min | 1000mA |
Output Voltage | 220V |
Output Voltage Max | 20V |
Output Voltage Min | 10V |
Supply Voltage Range | 10V to 20V |
Termination Type | Through Hole |
Turn Off Time | 60ns |
Turn On Time | 80ns |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
MOSFET DRVR 200V 1A 2-OUT Hi/Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
IR2011 Series 200 V 1 A 20 V Supply Dual Output High And Low Driver - PDIP-8 | Future Electronics |
HIGH AND LOW SIDE DRIVER IN A 8-LEAD PDIP PACKAGE | Infineon IR2011PBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2011PBF?
Additional datasheets, footprints and schematics for IR2011PBF are listed on our Part Details page. You can also find images and similar parts to IR2011PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2011PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2011PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2011PBF fall under?
The IR2011PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2011PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2011PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2011PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2011PBF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for IR2011PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2011PBF often in real-time on the comparison pages.
What if I can't find stock of IR2011PBF?
You can fill out our help required form which you can use to request a quote for IR2011PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.