Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
2,351
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
3,790
in stock
|
Buy Now | |
RS
from US$1.34
|
3,570
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
2,351
in stock
|
Buy Now | |
element14
from US$1.41
|
2,351
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
92
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 80ns |
Output Delay | 75ns |
RoHS Compliant | Yes |
Infineon Gate Driver IR2011SPBF | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
IR2011 Series 200 V 1 A 20 V Supply Dual High And Low Side Driver - SOIC-8N | Future Electronics |
MOSFET and Power Driver 1A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a IR2011SPBF?
Additional datasheets, footprints and schematics for IR2011SPBF are listed on our Part Details page. You can also find images and similar parts to IR2011SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2011SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2011SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2011SPBF fall under?
The IR2011SPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR2011SPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2011SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2011SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2011SPBF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IR2011SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2011SPBF often in real-time on the comparison pages.
What if I can't find stock of IR2011SPBF?
You can fill out our help required form which you can use to request a quote for IR2011SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.