Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
11,640
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
11,640
in stock
|
Buy Now | |
element14
from US$1.40
|
11,640
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
3,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
50
in stock
|
Buy Now | |
Rutronik
from US$1.38
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 260mA |
Supply Voltage Min | 10.1V |
Supply Voltage Max | 16.8V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Output Delay | 350ns |
RoHS Compliant | Yes |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
IC: driver | Transfer Multisort Elektronik |
H-BridgeDrV 600V 260mA SO8 SMD | Rutronik |
IRS2153 Series 600 V 180 mA 15.4 V Supply Dual Half Bridge Driver - SOIC-8 | Future Electronics |
Power MOSFET and IGBT Driver, Self-Oscillating 1/2 Bridge, 600V, 8-pin SOIC, Tube | Avnet America |
IRS2153DSPBF, Dual MOSFET Power Driver 0.26A Half Bridge,10.1 to 16.8V,8-Pin SOIC | Infineon IRS2153DSPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRS2153DSPBF?
Additional datasheets, footprints and schematics for IRS2153DSPBF are listed on our Part Details page. You can also find images and similar parts to IRS2153DSPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2153DSPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2153DSPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2153DSPBF fall under?
The IRS2153DSPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS2153DSPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2153DSPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2153DSPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS2153DSPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for IRS2153DSPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2153DSPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2153DSPBF?
You can fill out our help required form which you can use to request a quote for IRS2153DSPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.