Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
2,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
7,250
in stock
|
Buy Now | |
Schukat Electronic
from US$67.34
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,450
in stock
|
Buy Now | |
element14
from US$0.66
|
2,450
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
RS
from US$1.02
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 600mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 220ns |
Output Delay | 200ns |
RoHS Compliant | Yes |
Low-/High-Side-Dr. 600V SOIC8 | Schukat Electronic |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
High and Low Side Driver | Rutronik |
Infineon IRS2106STRPBF | RS |
IRS2106S Series Dual 20 V 290 mA Surface Mount High and Low Side Driver - SOIC-8 | Future Electronics |
Power MOSFET and IGBT Driver, Hi/Lo Side, 600V, 8-pin SOIC, T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRS2106STRPBF?
Additional datasheets, footprints and schematics for IRS2106STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2106STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2106STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2106STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2106STRPBF fall under?
The IRS2106STRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS2106STRPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2106STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2106STRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS2106STRPBF have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRS2106STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2106STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2106STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2106STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.