Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
3,658
in stock
|
Buy Now | |
CoreStaff
from US$1.63
|
1,000
in stock
|
Buy Now | |
RS
from US$1.42
|
970
in stock
|
Buy Now | |
Rutronik
from US$1.42
|
-
|
Buy Now | |
Newark Electronics
from US$1.80
|
-
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
element14
from US$1.47
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 130ns |
Output Delay | 120ns |
RoHS Compliant | Yes |
Infineon IRS2110STRPBF | RS |
HighLowSideDri 500V 2A SOIC 16W | Rutronik |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
IRS2110S Series Dual 20 V 2.5 A Surface Mount High and Low Side Driver - SOIC-16 | Future Electronics |
Power MOSFET and IGBT Driver, Hi/Lo Side, 500V, 2A, 16-pin SOIC WB, T/R | Avnet America |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a IRS2110STRPBF?
Additional datasheets, footprints and schematics for IRS2110STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2110STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2110STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2110STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2110STRPBF fall under?
The IRS2110STRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS2110STRPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2110STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2110STRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS2110STRPBF have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Rutronik and Newark Electronics have stock available or on a lead time for IRS2110STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2110STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2110STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2110STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.