Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | LCC |
No. of Pins | 44Pins |
Input Delay | 675ns |
Output Delay | 425ns |
RoHS Compliant | Yes |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
MOSFET DRVR 600V 0.5A 6-OUT Hi/Lo Side 3-Phase Brdg Inv 32-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a IR2130JPBF?
Additional datasheets, footprints and schematics for IR2130JPBF are listed on our Part Details page. You can also find images and similar parts to IR2130JPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2130JPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2130JPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2130JPBF fall under?
The IR2130JPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR2130JPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2130JPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2130JPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR2130JPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IR2130JPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2130JPBF often in real-time on the comparison pages.
What if I can't find stock of IR2130JPBF?
You can fill out our help required form which you can use to request a quote for IR2130JPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.