Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
1,587
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
2,500
in stock
|
Buy Now | |
RS
from US$0.61
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,587
in stock
|
Buy Now | |
element14
from US$0.60
|
1,587
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 600mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 680ns |
Output Delay | 150ns |
RoHS Compliant | Yes |
Half Bridge Driver | Rutronik |
IRS2104S Series Dual 20 V 290 mA Surface Mount Half Bridge Driver - SOIC-8 | Future Electronics |
Infineon Gate Driver IRS2104STRPBF | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Power MOSFET and IGBT Driver, 1/2 Bridge, 600V, 8-pin SOIC EL, T/R | Avnet America |
HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, 8-LEAD SOIC PACKAG | Infineon IRS2104STRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRS2104STRPBF?
Additional datasheets, footprints and schematics for IRS2104STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS2104STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2104STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2104STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2104STRPBF fall under?
The IRS2104STRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS2104STRPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2104STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2104STRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS2104STRPBF have stock available?
Authorised distributors including Rutronik, Future Electronics, Chip One Stop, CoreStaff and RS have stock available or on a lead time for IRS2104STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2104STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2104STRPBF?
You can fill out our help required form which you can use to request a quote for IRS2104STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.