Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.13
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.70
|
8,985
in stock
|
Buy Now | |
RS
from US$1.53
|
3,665
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
3,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
564
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$1.17
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 360mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 160ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Low-/High-Side Dr. 600V SO8 | Schukat Electronic |
Infineon Gate Driver IR2101SPBF | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
IR2101S Series Dual 25 V Surface Mount High and Low Side Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 600V 0.36A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC | Avnet America |
IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8 | element14 |
MOSFET DRIVER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a IR2101SPBF.?
Additional datasheets, footprints and schematics for IR2101SPBF. are listed on our Part Details page. You can also find images and similar parts to IR2101SPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2101SPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2101SPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2101SPBF. fall under?
The IR2101SPBF. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR2101SPBF. when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2101SPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IR2101SPBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR2101SPBF. have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for IR2101SPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2101SPBF. often in real-time on the comparison pages.
What if I can't find stock of IR2101SPBF.?
You can fill out our help required form which you can use to request a quote for IR2101SPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.