Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
5,137
in stock
|
Buy Now | |
element14
from US$2.01
|
5,137
in stock
|
Buy Now | |
RS
from US$1.82
|
2,976
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 125ns |
Output Delay | 105ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2118 |
Device Type | Power |
IC Generic Number | 2118 |
Logic Function Number | 2118 |
Logic IC Function | High Side |
Module Configuration | High Side |
No. of Outputs | 1Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 250mA |
Output Sink Current Min | 420mA |
Output Source Current Min | 200mA |
Output Voltage | 620V |
Output Voltage Max | 20V |
Output Voltage Min | 10V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 20V |
Turn Off Time | 105ns |
Turn On Time | 125ns |
Voltage Vcc Max | 25V |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Infineon Gate Driver IR2118PBF | RS |
Infineon Gate Driver, 10 ... 20V, 200 / 420mA / mA, PDIP-8 | Distrelec |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
IR2118 Series 600 V 250 mA 20 V Supply Single High Or Low Side Driver - PDIP-8 | Future Electronics |
MOSFET DRVR 600V 0.5A 1-OUT Hi/Lo Side Inv 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a IR2118PBF?
Additional datasheets, footprints and schematics for IR2118PBF are listed on our Part Details page. You can also find images and similar parts to IR2118PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2118PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2118PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2118PBF fall under?
The IR2118PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2118PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2118PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2118PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2118PBF have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for IR2118PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2118PBF often in real-time on the comparison pages.
What if I can't find stock of IR2118PBF?
You can fill out our help required form which you can use to request a quote for IR2118PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.