Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
4,931
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
4,931
in stock
|
Buy Now | |
element14
from US$1.60
|
4,931
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$1.00
|
-
|
Buy Now | |
RS
from US$1.60
|
-
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Input Delay | 180ns |
Output Delay | 220ns |
RoHS Compliant | Yes |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Half Bridge Drv 600V SOIC-14N | Rutronik |
INFINEON GATE DRIVER IRS21834STRPBF | RS |
IRS21834 Series 1.9 A 20 V Supply Dual Output Half Bridge Driver - SOIC-14 | Future Electronics |
Power MOSFET and IGBT Driver, 1/2 Bridge, 600V, 14-pin SOIC, T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRS21834STRPBF?
Additional datasheets, footprints and schematics for IRS21834STRPBF are listed on our Part Details page. You can also find images and similar parts to IRS21834STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS21834STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS21834STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS21834STRPBF fall under?
The IRS21834STRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IRS21834STRPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS21834STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS21834STRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRS21834STRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for IRS21834STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS21834STRPBF often in real-time on the comparison pages.
What if I can't find stock of IRS21834STRPBF?
You can fill out our help required form which you can use to request a quote for IRS21834STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.