Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0965576-1,
EG9726-000 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
245
in stock
|
Buy Now | |
Boersig
from US$0.63
|
275,675
in stock
|
Buy Now | |
TE Store
from US$0.67
|
13,864
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
7,610
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
4,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
2,127
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,069
in stock
|
Buy Now | |
element14
from US$1.24
|
2,069
in stock
|
Buy Now | |
Farnell
from US$0.86
|
2,069
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
1,119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
902
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
775
in stock
|
Buy Now | |
Conrad
from US$1.41
|
757
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
261
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
159
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,600
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 4, 7 |
Cable Bundle Diameter | 12mm, .472in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
ABDECKKAPPE 90GRD Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 965576-1 | Internal Number: 965576-1 | Alias Number: AMP-0-0965576-1 | TE Connectivity | TE Store |
ABDECKKAPPE 90DRG | TTI Europe |
DIN Series 4/7 Position Black Color Polyamide Cable Mount Dust Cover Connector | Future Electronics |
Automotive Connectors ABDECKKAPPE 90GRD | Rapid Electronics |
Cable Exit W/ Strain Relief, 90Deg, Pa66 | Newark Electronics |
CIRCULAR STRAIN RELIEF, R/A, NYLON | element14 |
ABDECKKAPPE 90GRD | Heilind Electronics |
Accessories: cable hood and fastener | Transfer Multisort Elektronik |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
ABDECKKAPPE 90GRD | TE Connectivity 965576-1 | RS Americas |
Connector Accessories Strain Relief Nylon 6/6 Black Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | HDSCS Series |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | 12mm |
Strain Relief Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | HDSCS Series |
For Use With | 1.5 mm System 2.5 mm System Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Cable Exit Angle | 90° |
Colour | Black |
Where can I find additional details, specifications and documents for a 965576-1?
Additional datasheets, footprints and schematics for 965576-1 are listed on our Part Details page. You can also find images and similar parts to 965576-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965576-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965576-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965576-1 fall under?
The 965576-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965576-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965576-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965576-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965576-1 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, Future Electronics and Rapid Electronics have stock available or on a lead time for 965576-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965576-1 often in real-time on the comparison pages.
What if I can't find stock of 965576-1?
You can fill out our help required form which you can use to request a quote for 965576-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.