Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0929939-1,
60.349.00, CF0548-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
20,448
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
1,323,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
877,500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
791,250
in stock
|
Buy Now | |
Boersig
from US$0.09
|
247,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
36,189
in stock
|
Buy Now | |
element14
from US$0.13
|
24,975
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
10,559
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,500
in stock
|
Buy Now | |
Compona
-
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 2 – 2.7mm, .055 – .106in, 3.4mm, 1.4 – 2.7mm |
Wire Size Search | .85mm², .5mm², .6mm², 18AWG, 17AWG, 1mm², 19AWG, .75mm² |
Wire Size | .5 – 1mm² |
Agency/Standard | DIN ISO 6722 part 3, LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3750 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors Reel of 3750 | Rapid Electronics |
JUN-POW-TIM CONT. AWG20-17 | TTI Europe |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
JUN-POW-TIM KONTAKT | Boersig |
Contact, Receptacle, 20-16Awg, Crimp | Newark Electronics |
CONTACT, SILVER RECEPT., CRIMP | element14 |
30A Sealed Tin Plated Junior Power Timer Contact Receptacle | Future Electronics |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Receptacle Tab Contact, 30A, Tin Plating, F-Crimp Terminal, AMP Series | TE Connectivity 929939-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 17 |
Contact Termination | Crimp |
For Use With | Junior Power Timer |
Gender | Receptacle |
Wire Size | 17AWG |
Where can I find additional details, specifications and documents for a 929939-1?
Additional datasheets, footprints and schematics for 929939-1 are listed on our Part Details page. You can also find images and similar parts to 929939-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929939-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929939-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929939-1 fall under?
The 929939-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929939-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929939-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929939-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929939-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and Boersig have stock available or on a lead time for 929939-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929939-1 often in real-time on the comparison pages.
What if I can't find stock of 929939-1?
You can fill out our help required form which you can use to request a quote for 929939-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.