Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
472
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
542
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
542
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
542
in stock
|
Buy Now | |
Farnell
from US$2.79
|
475
in stock
|
Buy Now | |
element14
from US$1.85
|
233
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
74
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Connector Code | B1 |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Length | 46.3mm, 1.82in |
Width | 1.48in, 37.75mm |
Height | 21mm, .826in |
Centerline (Pitch) | 5mm, .196in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 456 |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Automotive Connectors 4P J-P-TIM GEH KPL | Rapid Electronics |
TE Connectivity - AMP Housing 4P J-P-TIM GEH KPL | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Junior Power Timer 4W receptacle housing | RS |
AUTOMOTIVE HOUSING, RCPT, 4POS, GREY | element14 |
Automotive Housing, Rcpt, 4Pos, Grey Rohs Compliant: Yes |Amp Te Connectivity 2-963207-1 | Newark Electronics |
Junior Power Timer 4W receptacle housing | TE Connectivity 2-963207-1 | RS Americas |
Conn Housing F 4 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-963207-1?
Additional datasheets, footprints and schematics for 2-963207-1 are listed on our Part Details page. You can also find images and similar parts to 2-963207-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-963207-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-963207-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-963207-1 fall under?
The 2-963207-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-963207-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-963207-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-963207-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-963207-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 2-963207-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-963207-1 often in real-time on the comparison pages.
What if I can't find stock of 2-963207-1?
You can fill out our help required form which you can use to request a quote for 2-963207-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.