Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Connector Code | C1 |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Height | 38mm, 1.49in |
Width | .787in, 20mm |
Length | 27.5mm, 1.08in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP64K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Packaging Method | Paper Box |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
TE Connectivity Conn Housing PL 4 POS Crimp ST Cable Mount Blue Box | Distrelec |
Automotive Connectors Flachste-Geh 2 |Amp Te Connectivity 3-965102-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
For Use With | AMP Timer Series Pin Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
IP Rating | IP64K |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-965102-1?
Additional datasheets, footprints and schematics for 3-965102-1 are listed on our Part Details page. You can also find images and similar parts to 3-965102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-965102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-965102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-965102-1 fall under?
The 3-965102-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-965102-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-965102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-965102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-965102-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 3-965102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-965102-1 often in real-time on the comparison pages.
What if I can't find stock of 3-965102-1?
You can fill out our help required form which you can use to request a quote for 3-965102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.