Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
623
in stock
|
Buy Now | |
Boersig
from US$0.68
|
13,648
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,210
in stock
|
Buy Now | |
element14
from US$1.15
|
2,054
in stock
|
Buy Now | |
Farnell
from US$0.66
|
2,054
in stock
|
Buy Now | |
TE Store
from US$0.53
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
628
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
173
in stock
|
Buy Now | |
Conrad
from US$1.22
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Width | 20.6mm, .811in |
Height | 38mm, 1.496in |
Length | 1.075in, 27.3mm |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | No |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Connector Housing, Plug, 4Pos | Newark Electronics |
HOUSING, 2.8MM, 4WAY | element14 |
4P FLACHSTCK GEH2,8 Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-962340-1 | Internal Number: 1-962340-1 | TE Connectivity | TE Store |
Automotive Connectors 4P FLACHSTCK GEH2 8 | Rapid Electronics |
Junior Power Timer 2.8 4W plug housing | RS |
TE Connectivity - AMP Plug Housing, Plug, 1 Rows, 4 Poles, Black | Distrelec |
Content: 1 pc(s) | Conrad |
4P FLACHSTCK GEH2 | Future Electronics |
Conn Housing PL 4 POS 5mm Crimp ST Panel Mount | Avnet America |
Junior Power Timer 2.8 4W plug housing | TE Connectivity 1-962340-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
Where can I find additional details, specifications and documents for a 1-962340-1?
Additional datasheets, footprints and schematics for 1-962340-1 are listed on our Part Details page. You can also find images and similar parts to 1-962340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962340-1 fall under?
The 1-962340-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962340-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962340-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-962340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962340-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962340-1?
You can fill out our help required form which you can use to request a quote for 1-962340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.