Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.64
|
1,693
in stock
|
Buy Now | |
Boersig
from US$3.77
|
12,519
in stock
|
Buy Now | |
TTI Europe
from US$4.07
|
5,625
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
1,965
in stock
|
Buy Now | |
element14
from US$4.53
|
1,693
in stock
|
Buy Now | |
Distrelec
from US$4.85
|
1,280
in stock
|
Buy Now | |
Rapid Electronics
from US$4.97
|
1,115
in stock
|
Buy Now | |
RS Americas
from US$3.80
|
463
in stock
|
Buy Now | |
Heilind Electronics
from US$5.53
|
462
in stock
|
Buy Now | |
TE Store
from US$2.93
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.53
|
108
in stock
|
Buy Now | |
Conrad
from US$8.03
|
104
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,560
in stock
|
Buy Now | |
Future Electronics
from US$3.57
|
-
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Connector Code | A1 |
Number of Rows | 3 |
Number of Positions | 42 |
Mating Tab Width | 2.8mm, 1.6mm, .11in, .063in |
Length | 82.5mm, 3.248in |
Height | 1.299in, 33mm |
Width | 1.26in, 32mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .236in, 6mm |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector, Housing, Socket, 5Mm, 42 Position | Newark Electronics |
HOUSING, RECEPTACLE, JPT, 42 WAY | element14 |
TE Connectivity - AMP Hybrid Socket Housing, Receptacle, 3 Rows, 42 Poles ,Keying Option A1, Black | Distrelec |
Automotive Connectors HSG CAP 6+36P F/H BLK | Rapid Electronics |
Connector Receptacle, 42 Position, 5mm Centerline, Junior Power Timer Series | TE Connectivity 1-967281-1 | RS Americas |
MICRO-T2/JPT GEH42P | Heilind Electronics |
MICRO-T2/JPT GEH42P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Board Number of Positions: 42 Housing for Female Terminals 1.6 mm .063" | Timer Connector Housing | Part Number: 1-967281-1 | Internal Number: 1-967281-1 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 42 POS Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 42Contacts |
Gender | Receptacle |
Product Range | JPT Series |
Contact Termination Type | - |
No. of Rows | 3Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-967281-1?
Additional datasheets, footprints and schematics for 1-967281-1 are listed on our Part Details page. You can also find images and similar parts to 1-967281-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967281-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967281-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967281-1 fall under?
The 1-967281-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967281-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967281-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967281-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967281-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967281-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967281-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967281-1?
You can fill out our help required form which you can use to request a quote for 1-967281-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.