963345-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

J-P-T HOUSING ASSY 2POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material Other
Color White
Number of Positions 2
Number of Rows 1
Mating Tab Width .11in, 2.8mm
Width 23.6mm, .929in
Height 1.398in, 35.5mm
Length .929in, 23.6mm
Centerline (Pitch) .197in, 5mm
Terminal Position Assurance No
Polarized Yes
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Strain Relief No
Connector Style Housing for female terminals
Sealable Yes
Connector System Wire-to-Wire
Hybrid Connector No



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 963345-1?

Additional datasheets, footprints and schematics for 963345-1 are listed on our Part Details page. You can also find images and similar parts to 963345-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 963345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 963345-1 fall under?

The 963345-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 963345-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 963345-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 963345-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 963345-1 have stock available?

There is no stock from authorised distributors for 963345-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 963345-1 often in real-time on the comparison pages.

What if I can't find stock of 963345-1?

You can fill out our help required form which you can use to request a quote for 963345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay