Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 60.350.00 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
10,667
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
207,200
in stock
|
Buy Now | |
Boersig
from US$0.10
|
81,400
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
37,000
in stock
|
Buy Now | |
Sager
from US$0.10
|
33,300
in stock
|
Buy Now | |
element14
from US$0.15
|
10,667
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,861
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,871
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
3,700
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
3,235
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
2,775
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
832
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
35
in stock
|
Buy Now | |
Compona
-
|
7,721
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,400
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 30A |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Receptacle |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 17AWG, 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in, 2.7 – 3mm, 3.4mm |
Agency/Standard | LV214, DIN ISO 6722 part 3 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3700 |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Socket Contact Tin 13-17 AWG Crimp Power | Future Electronics |
JUN-POW-TIM KONTAKT | Boersig |
JUN-POW-TIM FMALE AWG15.5-13.5 | TTI Europe |
Automotive Connectors JUN-POW-TIM CONT | Sager |
CONTACT, CRIMP, RECEPTACLE, 17-13AWG | element14 |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
JPT REC 2.8 CONTACT SWS SN ALIAS #: 60.350.00 | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Where can I find additional details, specifications and documents for a 929937-1?
Additional datasheets, footprints and schematics for 929937-1 are listed on our Part Details page. You can also find images and similar parts to 929937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929937-1 fall under?
The 929937-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929937-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929937-1 have stock available?
Authorised distributors including Future Electronics, Boersig, TTI Europe, Sager and element14 have stock available or on a lead time for 929937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929937-1 often in real-time on the comparison pages.
What if I can't find stock of 929937-1?
You can fill out our help required form which you can use to request a quote for 929937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.