Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C4.040.00 |
Prices starting from US$20.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.17
|
No stock
|
Buy Now | |
element14
from US$41.06
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$33.04
|
404
in stock
|
Buy Now | |
Farnell
from US$28.52
|
219
in stock
|
Buy Now | |
RS Americas
from US$29.49
|
88
in stock
|
Buy Now | |
Heilind Electronics
from US$35.92
|
82
in stock
|
Buy Now | |
TE Store
from US$39.00
|
78
in stock
|
Buy Now | |
Boersig
from US$26.41
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.92
|
16
in stock
|
Buy Now | |
Sager
from US$20.26
|
13
in stock
|
Buy Now | |
Conrad
from US$33.79
|
11
in stock
|
Buy Now | |
TTI Europe
from US$24.91
|
10
in stock
|
Buy Now | |
Avnet America
from US$24.70
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.24
|
1
in stock
|
Buy Now | |
Distrelec
from US$37.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Insertion & Extraction |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
INSERTION/EXTRACTION TOOL | element14 |
Insertion/Extraction Tool | Newark Electronics |
Insertion/Extraction Tool For SZ.20 Crimp and Solder Cup Contacts | TE Connectivity 91285-1 | RS Americas |
INSERT/EXTRACT TOOL ASSEMBLY | Heilind Electronics |
INSERT/EXTRACT TOOL ASSEMBLY Insertion & Extraction Tool Type: Contact Insertion & Extraction Insertion & Extraction Tool Application: Contact-to-Housing Contact Insertion & Extraction Contact-to-Housing | Insertion And Extraction Tool | Part Number: 91285-1 | Internal Number: 91285-1 | Alias Number: C4.040.00 | TE Connectivity | TE Store |
D-Sub Tools & Hardware INSERT/EXTRACT TOOL W/6 TIPS & WRENCH | Sager |
AWG: 28 - 24 | Conrad |
INS/EXTR.TOOL ASSY | TTI Europe |
Insertion/Extraction Tool for Amplimite HDP-20, HDP-22 Series Contacts | Avnet America |
Tool: for removal | Transfer Multisort Elektronik |
AMPLIMITE HD20, HD22 insert,extract tool | RS |
TE Connectivity Ejector tool | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Amplimite HDP-20 HDP-22 Series Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire Size (AWG) | 28AWG to 22AWG |
Wire Size Range (AWG) | 28-24 |
Where can I find additional details, specifications and documents for a 91285-1?
Additional datasheets, footprints and schematics for 91285-1 are listed on our Part Details page. You can also find images and similar parts to 91285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91285-1 fall under?
The 91285-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 91285-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91285-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 91285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91285-1 often in real-time on the comparison pages.
What if I can't find stock of 91285-1?
You can fill out our help required form which you can use to request a quote for 91285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.