Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | Yes |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Color Bands | Green |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold Flash over Nickel |
Pin Diameter | 1.02mm, .04in |
Contact Size | 20 |
Contact Current Rating (Max) | 3.1A |
端子の下地めっきの材料 | Nickel |
Wire Size | .4 – .8mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .068in |
Insulation Diameter (Max) | .068in |
Post Diameter | .085in |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Post Length | .391in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 DF PIN PLTD Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 745229-5 | Internal Number: 745229-5 | 22 – 18 AWG | TE Connectivity | TE Store |
20 Df Pin Pltd Rohs Compliant: Yes |Amp Te Connectivity 745229-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
20 Df Pin Pltd | TE Connectivity 745229-5 | RS Americas |
Where can I find additional details, specifications and documents for a 745229-5?
Additional datasheets, footprints and schematics for 745229-5 are listed on our Part Details page. You can also find images and similar parts to 745229-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745229-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745229-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745229-5 fall under?
The 745229-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745229-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745229-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 745229-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745229-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 745229-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745229-5 often in real-time on the comparison pages.
What if I can't find stock of 745229-5?
You can fill out our help required form which you can use to request a quote for 745229-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.