Contact Type | Socket |
---|---|
Pin Diameter | .04in |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Insulation Diameter (Max) | 1.02mm |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Socket Contact, 20 Df Rohs Compliant: Yes |Amp Te Connectivity 66505-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, 20 Df | TE Connectivity 66505-8 | RS Americas |
Special Order: SOCKET CONTACT, 20 DF Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66505-8 | Internal Number: 66505-8 | 28 – 24 AWG | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66505-8?
Additional datasheets, footprints and schematics for 66505-8 are listed on our Part Details page. You can also find images and similar parts to 66505-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66505-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66505-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66505-8 fall under?
The 66505-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66505-8 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66505-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66505-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66505-8 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 66505-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66505-8 often in real-time on the comparison pages.
What if I can't find stock of 66505-8?
You can fill out our help required form which you can use to request a quote for 66505-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.