Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
8,908
in stock
|
Buy Now | |
Boersig
from US$0.08
|
150,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
137,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
25,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
16,431
in stock
|
Buy Now | |
Sager
from US$0.13
|
12,500
in stock
|
Buy Now | |
element14
from US$0.15
|
8,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
659
in stock
|
Buy Now | |
Avnet Abacus
-
|
162,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.2A |
端子の下地めっきの材料 | Nickel |
Contact Size | 20 |
Pin Diameter | 1mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Wire Size | .08 – .22mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Insulation Diameter (Max) | 1.02mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HDP-20 PLG MALE CONTACT | TTI Europe |
D-Sub Connector Contact Male Pin Gold 28 - 24 AWG Crimp | Future Electronics |
HD20 PIN CONTACT Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 166054-1 | Internal Number: 166054-1 | 28 – 24 AWG | TE Connectivity | TE Store |
D-Sub Contacts PIN CONTACT CRIMP Reel of 12500 | Sager |
CONTACT, PIN, HDP-20 | element14 |
D-Sub Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
AMPLIMITE HD-20 pin crimp contact 20 DF | TE Connectivity 166054-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HD-20 Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact Type | Stamped & Formed |
Gender | Plug |
Wire Size (AWG) | 28AWG to 24AWG |
Where can I find additional details, specifications and documents for a 166054-1?
Additional datasheets, footprints and schematics for 166054-1 are listed on our Part Details page. You can also find images and similar parts to 166054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166054-1 fall under?
The 166054-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166054-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166054-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Chip One Stop, Future Electronics and TE Store have stock available or on a lead time for 166054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166054-1 often in real-time on the comparison pages.
What if I can't find stock of 166054-1?
You can fill out our help required form which you can use to request a quote for 166054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.