Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
AMPLIMITE HDP-20 Pro-crimper III die set | RS |
TE Connectivity Crimp insert for 0.08...0.6 mm² | Distrelec |
DIE, CPC SERIES 2 | Farnell |
Punches & Dies Pro-Crimper Die |Amp Te Connectivity 58448-3 | Newark Electronics |
Connector Accessories Crimp Die Set | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | AMPLIMITE HDP-20 Connectors |
---|---|
For Use With | Tyco 354940-1 PRO-CRIMPER II Hand Tool Frame Assembly |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.08mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 58448-3?
Additional datasheets, footprints and schematics for 58448-3 are listed on our Part Details page. You can also find images and similar parts to 58448-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58448-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58448-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58448-3 fall under?
The 58448-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58448-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58448-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 58448-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58448-3 have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 58448-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58448-3 often in real-time on the comparison pages.
What if I can't find stock of 58448-3?
You can fill out our help required form which you can use to request a quote for 58448-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.