Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
790
in stock
|
Buy Now | |
Boersig
from US$0.17
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.61
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
650
in stock
|
Buy Now | |
element14
from US$1.16
|
650
in stock
|
Buy Now | |
Farnell
from US$0.50
|
650
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
Pin Diameter | 1mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.2A |
Contact Size | 20 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm |
Wire Size | 28 – 24AWG, .08 – .22mm² |
Insulation Diameter (Max) | 1.02mm |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Method | Small Reel |
Packaging Quantity | 500 |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD 20 CONTACTS PIN MINI- | Boersig |
TE 5-166054-1 Amplimite D-sub Crimp Pin HDP-20 Gold 28-24AWG | Rapid Electronics |
HD 20 CONTACTS PIN MINI- Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 5-166054-1 | Internal Number: 5-166054-1 | 28 – 24 AWG | TE Connectivity | TE Store |
AMPLIMITE HD-20 pin crimp contact 20 DF | RS |
D Sub Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
D SUB CONTACT, PIN, 28-24AWG, CRIMP | element14 |
TE Connectivity Crimp contact pin, Plug, 0.08 ... 0.22mm², Pack of 500 pieces | Distrelec |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Contact | RS Americas |
Where can I find additional details, specifications and documents for a 5-166054-1?
Additional datasheets, footprints and schematics for 5-166054-1 are listed on our Part Details page. You can also find images and similar parts to 5-166054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-166054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-166054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-166054-1 fall under?
The 5-166054-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-166054-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-166054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-166054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-166054-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TE Store, RS and Newark Electronics have stock available or on a lead time for 5-166054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-166054-1 often in real-time on the comparison pages.
What if I can't find stock of 5-166054-1?
You can fill out our help required form which you can use to request a quote for 5-166054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.