Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
7,214
in stock
|
Buy Now | |
TE Store
from US$0.50
|
34,071
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
7,214
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
7,214
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Pin Diameter | 1.02mm |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Size | 20 |
Contact Current Rating (Max) | 3.1A |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Post Diameter | 2.16mm |
Wire Size | 18AWG, .8 – .9mm² |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Termination Post Length | .37in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20DF SOCKET,PLATED Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 18 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66569-2 | Internal Number: 66569-2 | 18 AWG | TE Connectivity | TE Store |
D-Sub Contacts SKT 18MAX PHBZ/AU Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP 20DF SOCKETPLATED | Distrelec |
Contact, Solder, Socket, 18Awg, Solder | Newark Electronics |
Contact SKT Solder Cup ST Cable Mount Strip | Avnet America |
20Df Socket, Plated | TE Connectivity 66569-2 | RS Americas |
Where can I find additional details, specifications and documents for a 66569-2?
Additional datasheets, footprints and schematics for 66569-2 are listed on our Part Details page. You can also find images and similar parts to 66569-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66569-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66569-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66569-2 fall under?
The 66569-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66569-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66569-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66569-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66569-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 66569-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66569-2 often in real-time on the comparison pages.
What if I can't find stock of 66569-2?
You can fill out our help required form which you can use to request a quote for 66569-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.