Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7353 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
21,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
21,313
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
21,313
in stock
|
Buy Now | |
Farnell
from US$0.30
|
17,200
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
2,218
in stock
|
Buy Now | |
TE Store
from US$0.32
|
2,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,983
in stock
|
Buy Now | |
element14
from US$0.25
|
1,983
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
316
in stock
|
Buy Now | |
Boersig
from US$0.30
|
263
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Type | Pin |
Contact Color Bands | Red |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | .06in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Contacts HDP-20 PIN 24-20 | Rapid Electronics |
TE Connectivity - AMP PIN CONT DUPL PLT LP HD-20 AMP | Distrelec |
D SUB CONTACT, PIN, 20AWG, CRIMP | Farnell |
AMPLIMITE HDP-20 SER Size 20 Male Crimp D-sub Conn Contact Gold over Tin Plated | TE Connectivity 1658539-4 | RS Americas |
PIN CONT DUPL PLT LP HD-20 AMP Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 1658539-4 | Internal Number: 1658539-4 | Alias Number: 4-16211-7353 | 24 – 20 AWG | TE Connectivity | TE Store |
D Sub Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
D SUB CONTACT, PIN, 24-20AWG, CRIMP | element14 |
HD PIN CONT. AU PLTD, LP | RS |
HDP-20 Series 20-24 AWG Gold Flash Crimp Standard Cable Connector | Future Electronics |
PIN CONT DUPL PLT LP HD-20 AM | TTI Europe |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 1658539-4?
Additional datasheets, footprints and schematics for 1658539-4 are listed on our Part Details page. You can also find images and similar parts to 1658539-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658539-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658539-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658539-4 fall under?
The 1658539-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658539-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658539-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658539-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658539-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1658539-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658539-4 often in real-time on the comparison pages.
What if I can't find stock of 1658539-4?
You can fill out our help required form which you can use to request a quote for 1658539-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.