Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
317
in stock
|
Buy Now | |
TE Store
from US$0.67
|
17,234
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
317
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
317
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
317
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Wire Size | 28 – 24AWG, .08 – .2mm² |
Insulation Diameter (Max) | .068in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF SOCKET PLTD Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Copper Alloy & Signal & Size 20 | Part Number: 205311-3 | Internal Number: 205311-3 | 28 – 24 AWG | TE Connectivity | TE Store |
D-Sub Contacts Crimp Socket 28-24 |Amp Te Connectivity 205311-3 | Newark Electronics |
D-Sub Contacts CRIMP SOCKET 28-24 | Rapid Electronics |
TE Connectivity - AMP 20 DF SOCKET PLTD | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
20 Df Socket Pltd | TE Connectivity 205311-3 | RS Americas |
Where can I find additional details, specifications and documents for a 205311-3?
Additional datasheets, footprints and schematics for 205311-3 are listed on our Part Details page. You can also find images and similar parts to 205311-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205311-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205311-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205311-3 fall under?
The 205311-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205311-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205311-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205311-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205311-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 205311-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205311-3 often in real-time on the comparison pages.
What if I can't find stock of 205311-3?
You can fill out our help required form which you can use to request a quote for 205311-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.