Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.07
|
26
in stock
|
Buy Now | |
TE Store
from US$0.52
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$28.29
|
26
in stock
|
Buy Now | |
element14
from US$31.44
|
26
in stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold over Nickel |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.2A |
Contact Type | Socket |
Contact Size | 20 |
Wire Size | 28 – 14AWG, .08 – .2mm² |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF SOCKET CONT,SMALL PACK Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 28 – 14 AWG Wire Size: .08 – .2 mm² Socket Gold Size 20 28 – 14 AWG | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 6-66505-9 | Internal Number: 6-66505-9 | TE Connectivity | TE Store |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
20 Df Socket Cont, Small Pack | TE Connectivity 6-66505-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Size | 20 |
Where can I find additional details, specifications and documents for a 6-66505-9?
Additional datasheets, footprints and schematics for 6-66505-9 are listed on our Part Details page. You can also find images and similar parts to 6-66505-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-66505-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-66505-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-66505-9 fall under?
The 6-66505-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-66505-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-66505-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-66505-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-66505-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 6-66505-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-66505-9 often in real-time on the comparison pages.
What if I can't find stock of 6-66505-9?
You can fill out our help required form which you can use to request a quote for 6-66505-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.