Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 27-90034-00 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
125
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
105,207
in stock
|
Buy Now | |
TE Store
from US$0.39
|
99,070
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
88,107
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
52,231
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
35,858
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
21,041
in stock
|
Buy Now | |
element14
from US$0.29
|
6,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,434
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,391
in stock
|
Buy Now | |
Farnell
from US$0.27
|
6,391
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
68
in stock
|
Buy Now | |
Boersig
from US$0.30
|
18
in stock
|
Buy Now | |
Electro Enterprises
from US$0.14
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pin Diameter | 1.02mm |
---|---|
Contact Type | Socket |
Contact Size | 20 |
Contact Current Rating (Max) | 3.1A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Post Diameter | 2.16mm |
Wire Size | .8 – .9mm², 18AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Termination Post Length | .37in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20DF SOCKET CONT. L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 18 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66569-3 | Internal Number: 66569-3 | Alias Number: 27-90034-00 | 18 AWG | TE Connectivity | TE Store |
D-Sub Contacts SOLDER SKT CNT 18 | Rapid Electronics |
Contact SKT Solder Cup ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Size 20, Phosphor Bronze, Gold Plating, Solder, 3.1A, Standard | TE Connectivity 66569-3 | RS Americas |
D SUB CONTACT, SOCKET, 18AWG, SOLDER | element14 |
D Sub Contact, Socket, 18Awg, Solder | Newark Electronics |
TE Connectivity Solder Contact, Female, Stamped, ... 18AWG | Distrelec |
AMPLIMITE HDP-20 socket crimp contact | RS |
Contact | Transfer Multisort Elektronik |
HDP-20 Series 18 AWG Non Insulation Crimp Snap Solder Socket Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 18AWG |
Contact Termination Type | Solder |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 7.5A |
Wire Area Size Max | 0.09mm² |
Wire Area Size Min | 0.08mm² |
Where can I find additional details, specifications and documents for a 66569-3?
Additional datasheets, footprints and schematics for 66569-3 are listed on our Part Details page. You can also find images and similar parts to 66569-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66569-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66569-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66569-3 fall under?
The 66569-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66569-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66569-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66569-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66569-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for 66569-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66569-3 often in real-time on the comparison pages.
What if I can't find stock of 66569-3?
You can fill out our help required form which you can use to request a quote for 66569-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.