Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold Flash over Nickel |
---|---|
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 50µin |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Post Diameter | 2.16mm |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Comment | For Mini Applicator and stripper crimper. |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hd 20 Cont,au Pltd Rohs Compliant: Yes |Amp Te Connectivity 2-66507-8 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 2-66507-8?
Additional datasheets, footprints and schematics for 2-66507-8 are listed on our Part Details page. You can also find images and similar parts to 2-66507-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66507-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66507-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66507-8 fall under?
The 2-66507-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66507-8 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66507-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66507-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66507-8 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-66507-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66507-8 often in real-time on the comparison pages.
What if I can't find stock of 2-66507-8?
You can fill out our help required form which you can use to request a quote for 2-66507-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.