Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0066504-3 |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
23,325
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
742,500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
180,000
in stock
|
Buy Now | |
TE Store
from US$0.24
|
127,952
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
123,750
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
48,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
48,338
in stock
|
Buy Now | |
element14
from US$0.33
|
48,338
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
38,510
in stock
|
Buy Now | |
Avnet Asia
from US$0.0095
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
391
in stock
|
Buy Now | |
Avnet Abacus
-
|
280,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Insulation Diameter (Max) | .06in |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF SCKT CONTACT AWG24-20 AU | TTI Europe |
20 DF SCKT CONT Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66504-3 | Internal Number: 66504-3 | Alias Number: 0-0066504-3 | 24 – 20 AWG | TE Connectivity | TE Store |
HDP20 Series 20-24 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
AMPLIMITE HDP-20 socket crimp contact | RS |
TE Connectivity Crimp Contact, Socket, 2A, 0.2 ... 0.6mm² | Distrelec |
Crimp Socket, Female, D-Sub Contact, Size: 20DF, Copper, 24-20AWG, HDP-20 Series | TE Connectivity 66504-3 | RS Americas |
Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.02 mm | Carlton-Bates |
D-Sub Contacts CRIMP SOCKET 24-20 Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CPC Connectors AMPLIMITE HDP-20 |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 66504-3?
Additional datasheets, footprints and schematics for 66504-3 are listed on our Part Details page. You can also find images and similar parts to 66504-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66504-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66504-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66504-3 fall under?
The 66504-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66504-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66504-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66504-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66504-3 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 66504-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66504-3 often in real-time on the comparison pages.
What if I can't find stock of 66504-3?
You can fill out our help required form which you can use to request a quote for 66504-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.