Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1097-00 |
Contact Mating Area Plating Material | Gold over Nickel |
---|---|
Contact Type | Pin |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Brass |
Contact Size | 20 |
Wire Size | .03 – .08mm², 32 – 28AWG |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20Df Cosi Pin | TE Connectivity 166997-2 | RS Americas |
20Df Cosi Pin Rohs Compliant: Yes |Amp Te Connectivity 166997-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 166997-2?
Additional datasheets, footprints and schematics for 166997-2 are listed on our Part Details page. You can also find images and similar parts to 166997-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166997-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166997-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166997-2 fall under?
The 166997-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166997-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166997-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166997-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166997-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 166997-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166997-2 often in real-time on the comparison pages.
What if I can't find stock of 166997-2?
You can fill out our help required form which you can use to request a quote for 166997-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.