Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
71,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
71,875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
71,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
71,875
in stock
|
Buy Now | |
Farnell
from US$0.74
|
62,500
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Pin Diameter | 1mm |
Accepts Wire Insulation Diameter Range | .02 – .04in, .5 – 1.02mm |
Wire Size | .032 – .09mm², 32 – 28AWG |
Insulation Diameter (Max) | 1.02mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Contacts 20Dp Crimp Socket |Amp Te Connectivity 166996-2 | Newark Electronics |
D-Sub Contacts 20DP CRIMP SOCKET | Rapid Electronics |
TE Connectivity Conn D-sub Socket 28-32AWG Crimp | Distrelec |
D SUB CONTACTS | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
20Dp Crimp Socket | TE Connectivity 166996-2 | RS Americas |
Where can I find additional details, specifications and documents for a 166996-2?
Additional datasheets, footprints and schematics for 166996-2 are listed on our Part Details page. You can also find images and similar parts to 166996-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166996-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166996-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166996-2 fall under?
The 166996-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166996-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166996-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166996-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166996-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 166996-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166996-2 often in real-time on the comparison pages.
What if I can't find stock of 166996-2?
You can fill out our help required form which you can use to request a quote for 166996-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.