Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
11,900
in stock
|
Buy Now | |
Boersig
from US$0.24
|
26,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.88
|
3,375
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
30
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | 1mm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Wire Size | .2 – .56mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Insulation Diameter (Max) | 1.52mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Small Reel |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
COSI PIN CONTACT HD20 DF 24-20 AWG | Boersig |
AMPLIMITE HD-20 pin crimp contact 20 DF | RS |
TE 5-166053-1 Amplimite D-sub Crimp Pin HDP-20 Gold 24-20AWG | Rapid Electronics |
PIN CONTACT HD20 DF CRIMP SNAP | TTI Europe |
COSI PIN CONTACT HD20 DF 24-20 AWG Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 5-166053-1 | Internal Number: 5-166053-1 | 24 – 20 AWG | TE Connectivity | TE Store |
D Sub Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
TE Connectivity Crimp contact pin, Plug, 0.2 ... 0.56mm², Pack of 500 pieces | Distrelec |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Cosi Pin Contact Hd20 Df | RS Americas |
D SUB CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMP HD20 DF D-Sub Plug Housing Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-166053-1?
Additional datasheets, footprints and schematics for 5-166053-1 are listed on our Part Details page. You can also find images and similar parts to 5-166053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-166053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-166053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-166053-1 fall under?
The 5-166053-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-166053-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-166053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-166053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-166053-1 have stock available?
Authorised distributors including Boersig, RS, Rapid Electronics, TTI Europe and TE Store have stock available or on a lead time for 5-166053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-166053-1 often in real-time on the comparison pages.
What if I can't find stock of 5-166053-1?
You can fill out our help required form which you can use to request a quote for 5-166053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.