Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONT,SOCKET,PLATED,20DF,STRIP,#20-24 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658537-5 | Internal Number: 1658537-5 | 24 – 20 AWG | TE Connectivity | TE Store |
1658537-5 - Cont,socket,plated,20Df,strip,#20-24 Rohs Compliant: Yes |Amp Te Connectivity 1658537-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Cont, Socket, Plated,20Df, Strip,#20-24 | TE Connectivity 1658537-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1658537-5?
Additional datasheets, footprints and schematics for 1658537-5 are listed on our Part Details page. You can also find images and similar parts to 1658537-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658537-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658537-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658537-5 fall under?
The 1658537-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658537-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658537-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658537-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658537-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 1658537-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658537-5 often in real-time on the comparison pages.
What if I can't find stock of 1658537-5?
You can fill out our help required form which you can use to request a quote for 1658537-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.