Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 301144 |
Color Code | Red |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Diameter (Max) | .068in |
Accepts Wire Insulation Diameter Range | .068in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20DF SOCKET CONTACT,PLATED Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Copper Alloy & Signal & Size 20 | Part Number: 205201-3 | Internal Number: 205201-3 | Alias Number: 301144 | 24 – 20 AWG | TE Connectivity | TE Store |
20Df Socket Contact,plated Rohs Compliant: Yes |Amp Te Connectivity 205201-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
20Df Socket Contact, Plated | TE Connectivity 205201-3 | RS Americas |
Where can I find additional details, specifications and documents for a 205201-3?
Additional datasheets, footprints and schematics for 205201-3 are listed on our Part Details page. You can also find images and similar parts to 205201-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205201-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205201-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205201-3 fall under?
The 205201-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205201-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205201-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205201-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205201-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 205201-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205201-3 often in real-time on the comparison pages.
What if I can't find stock of 205201-3?
You can fill out our help required form which you can use to request a quote for 205201-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.